Previous in Forum: Looking for Distributors and wholesellers of Aluminum alloy welding wires&rods   Next in Forum: How to promote aluminum wire&rod
Close
Close
Close
Rate Comments: Nested
Associate

Join Date: Apr 2008
Posts: 34

HOT WATER System and Electrical Energy Generation System from Solar Thermal inso

04/10/2008 4:50 PM

Hello to All who note this and Hi to those who wish to Solve the R&D Problem,

We have developed a 15 Feet Tall Steel Tower on Roof Top with 8Feet Dia Parabola.

The Parabola is laid with Finely Finished Polished Surfaces in the Concave area to Reftect Thermal Enegy to FOCAL POINT of Parabola. Focal Point is just 12 Feet Away from Tower Structure( occupying 4Ft X 4 Fe Floor Space only, where as Focal Point needs a suitable space) for developing the HOT WATER System of High Capacity (Say 25,000LPD On Line ) Or SUITABLE Electricity Generation System from FOCAL POINT Heat Source of say 600*C peak and 200*C avg through out 12 Hours of the Sun Shine Hours....

We need to design and Manifest Hot Water System deliverying On Line 65*C-70*C Bathing Quality Water.....with Temp Controller during Sunny Hours and even during OFF SUN Hours. Electricity Generation could be as appropriate on 3Phase 4 wire, Neutral effectively Earthed 400-440 Volts AC, 50Hz System of supplying feasible KWHr (Units) ASAP.

We also wish A Design Team of a Corporate comes forward to meet APPLICATION Engg as above for Cost Effective Commercialization from Available Concentrated Heat Source.

Regards:Kishore Kaikini

Register to Reply

Previous in Forum: Looking for Distributors and wholesellers of Aluminum alloy welding wires&rods   Next in Forum: How to promote aluminum wire&rod

Advertisement