It is a common practice to use VFD(Variable Frequency drive) with motors driving pumps or fans requiring speed variation to meet process requirements.Motor efficiencies are determined at factory without VFD.Same can be verified at site also.However when these are operating at reduced speeds with V/f held constant the motor may not be operating at rated efficiency.How do we determine the efficiency at site of such motors when operating at lower speed through VFD?Request forum members advice.