i am doing project on transformers losses .but one manufacture gave the details like 110/11kv transformer losses (no load iron loss is 15 kw and noload copper loss is 90kw) and another manufacture like 132/6.6kv transformer loss (noload loss is 17kw and full load loss is 110kw) .so my doubt is can i consider no load iron loss is same as no load loss or different(same for copper loss as full load loss).are full load losses is addition of both iron loss and copper loss?