Previous in Forum: Gage Block calibrations   Next in Forum: Outdoor SOLAR programmed, sustainable, Liquid Dousing Pump
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

Adding Station (Siemens S7 CPU315-2 PN/DP) to a existing Subnetwork (Ethernet)

06/20/2008 2:03 AM

When adding Station (Siemens S7 CPU315-2 PN/DP) to a existing Subnetwork (Ethernet)...do i stil have to use Siemens Eternet CP (eg. CP 343-1)? The existing network, the connection type is ISO Transport Connection

here is the general spec of my PLC cpu 315-2 PN/DP:

128 KB work memory; 0.1 ms/1000 instructions; PROFINET connection; S7 Communication (loadable FBs/FCs); PROFINET IO-Controller; PROFINET CBA; PROFINET CBA-Proxy; transport protocol; combined MPI/DP connection (MPI or DP master or DP slave); multi-tier configuration up to 32 modules; constant DP bus cycle time; routing; firmware V2.3;also available as SIPLUS module with order number 6AG1 317-6FF00-2AB0

Reply

Previous in Forum: Gage Block calibrations   Next in Forum: Outdoor SOLAR programmed, sustainable, Liquid Dousing Pump
You might be interested in: Ethernet Cables

Advertisement