ASTM A 105 is a standard specification for carbon steel forgings. It nominates a number of candidate grades suitable for use in forgings for piping applications.
It provides a very broad range of chemistries that it permits for those applications, with .35 Max Carbon being the primary determinant.
You'll have to help us out on a better nomenclature for the FE10 Low alloy steel as that designation is unfamiliar and not found in my usual (and extensive) resources.
However, That would appear tro be a grade designation, and so would not imply the various property and attribute requirements related to end use that you get with the ASTM standard.
milo
__________________
People say between two opposed opinions the truth lies in the middle. Not at all! Between them lies the problem, what is unseeable,eternally active life, contemplated in repose. Goethe