I have got a controller controlling level control valve set to give -10% output when level has reached high high limit. The controller output is 4-20mA and -10% gives 2.4mA. Valve positioner at times goes off or display xxxxx on the digital display. Anyone who can comment on this philosophy of control. The idea I think is to make sure valve is shut, but still can be acheived if valve is set-up properly. and the controller output is set to 0% instead of -10%.