I have a ZF305A-1 Marine Gearbox fitted to a John Deere 375Hp diesel engine in a boat. A Vulkardan coupling is fitted between the engine flywheel and the gearbox. The 31" prop is tight on the shaft with no sign of movement. The boat is a 45' semi-displacement hull design and weighs about 42,000 pounds.
When I engage either forward or reverse gear, the ZF gearbox exhibits a very loud "clunk" type noise. This noise only occurs once at every occassion either forward or reverse gear is engaged and has happened ever since new. The engine now has about 425 hours on the clock.
ZF claim there is nothing in their gearbox that can make this noise. The rear engine mount positions are laterally within about 1" (25mm) of the propshaft axis. The coupling has been removed and checked and found to be sound. The hydraulic control valve on the gearbox has been replaced without effect on the noise. The flywheel is secure on the crankshaft. Once the gearbox has been engaged, everything runs smoothly and there is no vibration while underway.
Is this "clunk" noise normal? Has anybody else experienced this problem? Can anybody offer any suggestions?
Thanks
Owen
Melbourne, Australia
"Almost" Good Answers: