To whom it may concern:
Please quote the following specification;
1. Stage: 1
2. Gas Handled: VCM Mol Wt. 62.5, 2128 kg/H
Water Mol Wt. 18, 126 kg/H
3. Flow Rate Nor./Des. : 900 Nm3/h /1100 Nm3/h
4. Suction Pressure: 0 kg/cm2
5. Suction Temperature: 58 degree C
6. Discharge Pressure: 4 kg/cm2
7. Material: 316 SS
8. Cooling Water Supply: 4 kg/cm2g @ 30 degree C
Return: 2 kg/cm2g @ 38 degree C
9. Quantity: 3 sets ( 2-operating, 1-spare)
10. Type: Liquid Ring Compressor
Best Regards,
Michel Yoon
Goryeo Engineering
E-mail: goryeoeng@yahoo.co.kr