Previous in Forum: Metric Sized Capillary Tubing Available   Next in Forum: Busbar market in Eastern Europe
Close
Close
Close
Rate Comments: Nested
Active Contributor

Join Date: Sep 2006
Location: Toledo, Ohio USA
Posts: 10

Square Telescopic Tubing in Metric Sizes

08/22/2008 1:59 PM

Square Telescopic Tubing

Parker Steel now offers square carbon steel, telescopic tubing. Overall, telescopic tubing is a more precise tube with a much better tolerance than standard square tubing. The tighter tolerance allows another tube or another solid shape to slide inside the tube without any problems. Generally with standard square tubing, a combination of the weld bead and the tolerance won't allow or guarantee anything to slide inside the tube consistently. The tolerance on a standard square tube is a plus or minus tolerance. However, with telescopic tubing, the tolerance is plus nothing, minus and the weld bead is removed, therefore allowing a smoother, more consistent inside and tighter tolerance inside the tube.

Parker Steel Co.

1-800-333-4140

www.MetricMetal.com

sales@metricmetal.com

__________________
metricmetal.com
Register to Reply

Previous in Forum: Metric Sized Capillary Tubing Available   Next in Forum: Busbar market in Eastern Europe
You might be interested in: Plastic Tubing, Rubber Tubing, Tubing

Advertisement