Previous in Forum: Metric Sized Metal   Next in Forum: New engine Tec
Close
Close
Close
Rate Comments: Nested
Active Contributor

Join Date: Sep 2006
Location: Toledo, Ohio USA
Posts: 10

Metric Sized Copper Electrolytic Tough Pitch Round Bars

09/26/2006 10:00 AM

News from Parker Steel. For the first time we are now stocking a large range of metric size copper electrolytic tough pitch round bars. This product is almost pure copper, containing a minimum of 99.9% copper. The European grade is E-Cu57 and is comparable to CDA (Copper Development Association) grade 110. This is typically used in electrical applications such as bus bars, electrical contacts, switches and terminals. Its electrical conductivity is 101% IACS @ 68 degrees Fahrenheit. It is now ready for prompt shipment from out metric metals warehouse. www.metricmetal.com

__________________
metricmetal.com
Register to Reply

Previous in Forum: Metric Sized Metal   Next in Forum: New engine Tec

Advertisement