I wish to know the molding technique for rubber lined bushes. Rubber of 5 to 25 mm thickness is molded inside cylindrical brass or steel shell of say 5 to 15 mm thickness. I have seen bushes with ID (rubber) up to 300 mm and length up to 1000 mm. Is this possible by the commonly used pressure molding or injection molding techniques? Or is there any special tooling or machine available for molding these bushes of different dimensions?