I have one bus bar design data. in this bus bar arrangement, they are considering 7 factors and the transformer short circuit current is 35 KA. In the first one,
1) Main bus bar : W'100*T'10*2(Cu)
Assumed sym Rms short circuit Lk = 31,500A
Asym Rms short circuit = 78,750 A.
I couldnt understand, how they consider the sym value as 31,500 and asy value as 78750. Because as per calculation short circuit current is 35 KA.
In the third one, For finding mechanical strength (Insulator pending load), The derived value is 477.75kg. But the value from insulator test report is 1182 Kg. Two times higher than the derived value. Is it correct.
I request you to kindly clarify the above doubts.
Regards,
Kailash (India)
"Almost" Good Answers: