We are a mild steel fabricator of pressure vessels in the UK
We are considering manufacturing all our vessels in some form of polycarbonate or other suitable plastic (PVC).
The material to be used must comply & specifically take into consideration the facts below –
Clear and see through in appearance.
Able to withstand pressure of 15 bar at range -5 to +95 deg Cent.
Be fully supportive of tightening of nuts bolts and washers. For connecting pipework by others.
Light weight and easy to install.
The new material must be strong enough to compete with mild steel (& stainless steel) so it will not break, fracture, scratch or generally weaken in any way making the product inferior to the existing mild / stainless steel units.
The flanges (or Boss connection), pipe and connection on to the body shall be particularly strong and reinforced so they do not split, fracture or break in any form whilst in operation or being installed.
We need a clear vessel. Temperature range -5 to 95 deg Cent. All to be installed in heating or cooling water systems. 7 days a week, 24hrs a day for minimum of 25 years.
A working operational life of 25years. Plus shelf life of 3 Years.
Not prone to fading, discolouring or weakening under stress or heat.
Can any body out there help ?