Dear Sir,
In our project, we have around 84 number of 3.6 MVA distribution transformer & 4 numbers of 60 MVA power transformers. While designing Short Circuit Level, the designers considered only one 60 MVA transformer, one 3.6 MVA transformer & power cables only. Not all numbers of 60 MVA & 3.6 MVA transformers, Why? Any body please tell me the answer. If we considered one transformer, the impedance value is in one level and if we considered all the transformers, the impedance value whether increase or decrease and what will be the short circuit level. kindly answer? And what are the impacts if we considered all the transormers? Also, Please tell your answers and suggestions related this question.
Thank you.
Kailash
"Almost" Good Answers: