Hello,
I would like assistance for the sizing of a heat exhanger... The objective is to reduce hot furnace gases of 450 degrees Celsious down to 150 degrees Celsious.
The hot gases mass flow is 36.300 Kg/h.
The exhanger would be cross flow.
The hot gases would flow inside steel round tubes (no fins) inside diameter 108mm, outside diameter 114mm (tube 3mm thick) and each tube would have a lenght of 6 meters.
The tubes would be installed in diamond arrangement with spacing in x axis 100mm and in y axis 100mm (in each row the distance between the tubes centreline would be 200mm).
The exhanger will use fresh air to cold the tubes. The outside air temperature is 30 degress Celsious, and expected forced flow is 200.000 m3/h.
How many tubes are required in order to achive 150 degrees?
I am thinking to install 3 heat exchangers of 200 tubes each (20 x 20 diamont arrangement) for the total quantity of the hot gases (each unit would have 12.100 Kg/h of hot gases and 66.660 m3/h fresh cooling air).
I would appreciate any experient suggestion and advice.
Regards
Nikos