Would like information on the calibration of a magnetrol level transmitter
following info
model xese kq7b es9
used for interface control.Range 813 mm of displacer chamber
upper fluid sg .767 lower fluid.938
I was going to calibrate it doing 813mm x .767sg for 4 ma LRV and 813mm x .938 for 20 ma for URV using water as the calibration medium.There is also a setting in the hart communicator for SG.It is presently set to 1 but it can be changed.Any ideas on this?Also any comments good or bad on this specific instrument.
Many thanks