Hi guys!!
Can someone explain, that during performance test of a pump, hw does the vendor calculate the pump shut- off head?
At shut-off head, flow rate is 0 GPM, & efficiency is also 0, hence hw does once calculate power input to the pump?
Also when we plot our system curve, the head indicated at 0 flowrate is the suction static head which is far below than the shut-off head, why is it so??
Thanks