Previous in Forum: FICEP TECHNICIAN   Next in Forum: Do you hope to become guru from a newer?
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

MetricTest offers new options for Advantest U3700 series spectrum analyzers

11/11/2008 2:22 PM

MetricTest is pleased to announce that Advantest has added several new powerful options to the highly renowned U3700 Portable Spectrum Analyzer series. These new options are 2 channel input, time-based analysis, and a 6 GHz tracking generator.

The U3700 Portable Spectrum Analyzer series offers models (U3741, U3751, U3771, U3772) ranging from 3 to 43 GHz and is suitable for use for a variety of applications such as wireless communication device production test, and for field use such as electromagnetic environment testing and installation and maintenance of microwave communication links.

The new 2 channel input option provides the U3741 with two completely independent RF input channels, the first in the world. This feature will allow multiple communication bands and components to be tested simultaneously, increasing throughput and flexibility. The time-based analysis option provides the U3700 series with the capability to measure RF signals in the time domain and capture I/Q data. In addition, FFT analysis capability provides narrow resolution bandwidths down to 1Hz.

About MetricTest

MetricTest is a quality source for buying, renting and leasing new and refurbished electronic test equipment. With over 6,000 products available, MetricTest offers test equipment for a variety of applications to thousands of customers in the U.S. and over 50 countries around the world. Product selection includes oscilloscopes, analyzers, generators, meters, counters, power supplies, equipment racks, to wireless and optical test equipment and more. As an ISO certified company, MetricTest has met the quality standards of excellence set by the industry-respected International Standards Organization. A commitment to product selection, competitive prices, and customer service sets MetricTest apart in the test and measurement industry. To learn more about MetricTest, visit www.metrictest.com.

Reply

Previous in Forum: FICEP TECHNICIAN   Next in Forum: Do you hope to become guru from a newer?

Advertisement