Dear collegues!
I was working on copying a web page's text + image in an .rtf file
to make Help file in html [MHT]. As the images are inserted after
text & was astonished how the size of an .rtf file is not increased.
An RTF; file size =14 KB an image of size 3KB inserted. Size Increased to
477KB.
Height of image is = Font Times New Roman size= 17 Pixels x 45 Pixels long ###
covers height = 160 pixels in full length that is 1,000 pixels.
I can't add another image of the same size to the right of original image
I think it is due to that system decides the size for an image of 45 x 1,000 Pixels.
I produced an empty image of the same size Clipboard.bmp & IrfanView's Data is @@@ below:
### measured wth JRuler.exe [PixelPerInch=96]
JRuler for Windows 95/98/2000/NT/ME/XP Version: 3.0 (May 18, 2004)
HomePage/Support: http://www.spadixbd.com/jruler/
Irfan-View shows:
IrfanView - Image properties
%%% data copied with from the Window "IrfanView - Image properties"
with TextGrabber.exe by Eric VanHeest
----------------------------
File name: Cheers.bmp Directory: J:\
Full path: J:\Cheers.bmp
Compression:None Original size:50 x 19 Pixels (2.63)
Current size:50 x 19 Pixels (2.63)
Print size (from DPI): 1.8 x 0.7 cm; 0.7 x 0.3 inches
Original colors:16,7 Millions (24 BitsPerPixel)
Current colors: 16,7 Millions (24 BitsPerPixel)
Number of unique colors: 169 Disk size:2.87 KB (2,942 Bytes)
Current memory size:2.86 KB (2,928 Bytes)
Current directory index: 19/61
File date/time: 10-Nov-08 / 11:09:24
-----------
@@@
IrfanView - Image properties
File name: Clipboard.bmp Directory: J:\
Full path: J:\Clipboard.bmp
Compression:None
Resolution: 96 x 96 DPI
Original size: 1000 x 45 Pixels (22.22)
Current size: 1000 x 45 Pixels (22.22)
Print size (from DPI): 26.5 x 1.2 cm; 10.4 x 0.5 inches
Original colors: 16,7 Millions (24 BitsPerPixel)
Current colors: 16,7 Millions (24 BitsPerPixel)
Number of unique colors: 1
Disk size: 131.89 KB (135,054 Bytes)
Current memory size: 131.88 KB (135,040 Bytes)
Current directory index: 20/61
File date/time: 13-Nov-08 / 22:06:54
Loaded in: 0 milliseconds
I hope collegues on CR4 will help to add their views / comments / Tips
on my job in producing smallest possible .rtf file
Regards
"Almost" Good Answers: