Previous in Forum: FS - STARRETT (449MAZ-150R) DEPTH MICROMETER [0 - 150mm] VGC   Next in Forum: Urgent Need - Rechargeable Battery Application Engineer
Close
Close
Close
Rate Comments: Nested
Active Contributor

Join Date: Nov 2007
Location: USA and Canada
Posts: 23

3-in-1 Universal Programmer

12/08/2008 9:42 PM

Release of the Au Group Electronics universal programmers(3-in-1 and 2-in-1):

3-in-1 mini-Lab

The 3-in-1 Mini-Lab is a handy, low cost universal programmer tool capable of programming, debugging and testing Flash-based PIC Microcontroller, KEELOQ HCS, MCP250xx and EEPROMs. It is able to connect SMD or through hole chips with multiple programmers (e.g. Au Group Electronics BB0703, BB0703+, microchip PICkit2, ICD2, ICD3, RealICE, etc.) via a "6-pin ICSP header" or a "RJ12 6P6C socket". Both SOIC-SMD packaging (up to 28 pin) and through-hole packaging (DIP 8, 14, 18, 20, 28, 40) integrated circuits are supported. It also provides unique lab-test circuits, such as: on-board voltage regulators (5V, 3.3V, and 2.5V), pull-up circuit, pull-down circuit, cap connection, bidirectional voltage-level translator, and LEDs, etc.

2-in-1 mini-Lab
To meet various customer requirements, for those customers who only need the capability of handling through-hole components, a 2-in-1 mini-Lab is also developed with all the same features as the 3-in-1 mini-lab, with only the exception of the 28-pin SOIC ZIF (Zero-Insertion-Force) socket not provided on board.

Both 3-in-1 mini-Lab and 2-in-1 mini-Lab are fully assembled and tested.

Major Features

* Dimension: 3.93"L x 3.13"W x 1"H (100mm x 80 x 25 mm)
* Power supply connector: Ø2.1mm, 9V input, 100 mA, positive center
* Operating Temperature: -25 ~ +70°C
* ZIF Life Cycle: up to 25,000~50,000
* ZIF Contact Rating: 50V DC, 100mA
* ZIF insulation resistance: 100M ohm minimum, 1000M ohm normal
* ZIF Dielectric Withstanding Voltage: 500V DC min for 60 Seconds
* Support Through-hole DIP chipset programming
* Support Surface Mount SOIC chipset Programming
* Support On-board lab-test
* Three On-board voltage supplies: 5V, 3.3V, 2.5V, 100 mA Max.
* Dual bidirectional I2C/SMBus voltage-level translator
* RJ12 6P6C socket: compatible with BB0703/BB0703+(s), ICD2/ICD3/RealICE etc.
* 6-pin ICSP header: compatible with Microchip PICkit 2
* mini-Lab circuits: 6-LEDs, 3 pull-up, 2 pull-down, 1 capacitor for debugging/testing
* Power LED will illuminate whenever programming activity occurs on the board
* Jump wire technology guarantee no worry about pin compatibility for future PIC chips
* 12 pieces jumper wires included and extra jumper wires can be ordered separately.
* SOIC ZIF socket: compatible with any Gull Wing JEDEC device sizes in 0.300" body widths up to 28-pin
* DIP ZIF socket - compatible with any 8, 14, 18, 20, 28, and 40-pin PIC microcontrollers or other type of semiconductor chips in DIP packaging (0.300-0.600" body widths)

For more detail, please check the following product link and User manual:

http://www.auelectronics.com/Hardware-MiniLab.htm


http://www.auelectronics.com/UserManual-MiniLab.htm
Top View (3-in-1):

Side view (3-in-1):

Layouts:

2-in-1 Universal Programmer:

Jumper Wires (12 pcs):

__________________
Funny N.
Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Active Contributor

Join Date: Nov 2007
Location: USA and Canada
Posts: 23
#1

Re: 3-in-1 Universal Programmer

12/25/2008 11:18 AM

Au Group Electronics 3-in-1 mini-Lab application note for PIC16F628A Rev. B.

Now an on board LED test procedure with 6 digit binary LED counter program is added.

Hex file for 628A LED Binary Counter:

http://www.edaboard.com/download.php?id=159804

Au Group Electronics 3-in-1 mini-Lab application note for PIC16F628A Rev. B

http://www.edaboard.com/download.php?id=159805

__________________
Funny N.
Register to Reply
Register to Reply

Previous in Forum: FS - STARRETT (449MAZ-150R) DEPTH MICROMETER [0 - 150mm] VGC   Next in Forum: Urgent Need - Rechargeable Battery Application Engineer
You might be interested in: Lab-on-a-Chip (LOC) Devices

Advertisement