Which hp(total) of a roller chain is more applicable and advisable to use in designing and determining the number of strands of a roller chain? (a) a hp(total) that is much higher or greater than the design hp or (b) a hp(total) that is nearer to the value of the design hp, since hp(total) > design hp.
Ex.
design hp = 36 hp
(a) hp(total) = 28.6 hp x (1.7) factor for 2 strands
hp(total) = 48.62 hp
48.62 hp > 36 hp
(b) hp(total) = 22.65 hp x (1.7) factor for 2 strands
hp(total) = 38.51 hp
38.51 hp > 36 hp
looking for further respond...
thank.