I have a design and imminent product for a home solar energy center,
with concentrating solar thermal collectors collecting heat at about
250C and a low-cost thermal storage device, at a cost that can go below
1c/kWh. Details will be ready within two weeks.
Now I need a turbine to generate electricity with this thermal
energy. It is certainly technically possible, but I need a reference
and a quote. The potential market will be huge.
The technical requirement:
Heat source input temperature: 220-280C (depending on future local laws)
Cooling side output temperature: 60C (heat and electricity cogeneration)
Heat energy flux: 5kW-10kW
Efficiency: 10% will be enough
Power output: 0.5kW-1kW
Maintenance-free operation.
Will this be possible for a price not exceeding 1000 euros?