Hello every one,
Could any one answer me , that in the case of short circuit why the main mccb tripping although that first is one 16 A fuse , and one 32 A fuse in the case of short circuit the 16 and 32 A fuses tripping , the main breaker tripping too . the main breaker is 250 A that go to bus bars and from bus bars one 250 A go to power distribution board that there is also one 250 A that all is three CB , and sitting with different current , this CB is made of OEZ chek company . the problem is that , in the case of short circuit although the 16 A and 32 A fuses tripping, the 250 A main CB i mean first one tripping too. i dont know that CBS sitting is not correct or another problem.
And our load is 50 % .
fawad
"Almost" Good Answers: