Previous in Forum: Torque cycling using rotational information   Next in Forum: Daily updates for rates of steel.
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Nov 2007
Posts: 4

G460 The World's Most Advanced Multi-sensor Atmospheric Monitor

01/30/2009 3:54 PM

GfG's new intrinsically safe G460 is a rugged, compact instrument for simultaneous detection of up to 6 gases. Installed sensor options include infrared (NDIR) for CO2 and PID for VOC measurements. The G460 offers completely automatic calibration, one-button operation, top mounted display and interchangeable battery packs. GfG's concussion proof boot, along with the highly dust and water resistant housing protect the instrument in the harshest environments. Datalogging and event logging are standard.

GfG Instrumentation develops and manufactures a full line of portable gas detectors, fixed systems and respiratory airline monitors to provide protection from combustible gases and vapors, oxygen hazards and toxic gases. GfG offers reliable protection that can be customized to meet your specific gas detection needs.

GfG Instrumentation, Inc.

1194 Oak Valley Drive, Suite 20 • Ann Arbor, MI 48108 USA

(800) 959-0329 or (734) 769-0573 • Fax (734) 769-1888

www.gfg-inc.com • info@gfg-inc.com

Register to Reply

Previous in Forum: Torque cycling using rotational information   Next in Forum: Daily updates for rates of steel.

Advertisement