Need a current source, 0.1mA to 500mA, based on a switched design. Input voltage between 10V and 30V, max. output voltage 500V, we have very high resistance in the circuitry connected to the output.
Re: Current Source based on switched design needed.
03/13/2009 3:21 AM
Better put in the commercial space (in case you want to purchase the current source)
__________________
Fantastic ideas for a Fantastic World, I make the illogical logical.They put me in cars,they put me in yer tv.They put me in stereos and those little radios you stick in your ears.They even put me in watches, they have teeny gremlins for your watches