Good day!
I need some clarification reg the below:
For soldering process, we're using SS(Stainless Steel) coated solder tank which is deposited with the Lead free solder material.
Here I've doubt, while heating whether the material composition of Stainless Steel will affect the solderability ..
Need your valuable comments....
[[[Condition: Solder tank is setted to operate continuously in the temperature 250°C ~ 400°C .]]]
Composition of SS (Stainless Steel):
1.Carbon - 0.08%
2.Manganese - 2.00%
3.Phosphorus - 0.045%
4.Sulfur - 0.030%
5.Silicon - 0.75%
6.Chromium - 18%
7.Nickel - 14%
8.Molybdenum- 3%
9.Nitrogen - 0.10%
10.Iron - Balance
Looking forward to your quick repsonse!
Note: Most of them preferred Cast Iron coated tank...
Regards,
Hari