AMF Panel to the range of devices with equipment of beginning, stop, monitoring
and protection of generator.
The programmable built-in module in this panel supervises the provisioning while running starting from the council of electricity and in the event of any failure it sets up the DG automatically and shifts the load on the dg, after shift of the load which it supervises without interruption the healthiness of it. In the event of any defect with the dg it starts the dg and indicates it via LEDs/LCD, and any alarm can be prolonged by its potential free contacts.
It continuously monitors the status of Mains supply if it returns then it shifts the load
on Mains with proper recool time for DG.
The panel provides a comprehensive set of timers and functions and metering facility to monitor voltage/current/frequency and battery voltage of DG.
PROJECTING DEVICES:
* Available with two different models.
* Generator beginning, stopping and supervising the order.
* Automatic stop during any defect of dg.
* The indication of defect via LED/LCD and the potentials release from the contacts.
* Configurable via the pushbuttons of contact of feather of front panel.
* Configurable exits with semiconductor.
* Great number of the configurable timers.
* Continuous assessment of tension/de courant/de frequency three-phase of the forces and the DG with the tension of battery of the DG.
* Continuous assessment of statute of food of energy of council of electricity and dg.
* Available with the reduction and the interceptors of sudden rise.