Dear All Gurus,
I have one unit of SP 12000Pa ,volume : 600m³/min centrifugal blower which driven by 185Kw 415V 3Ph 50Hz motor,starting current is 1000A by Auto transformer and running is 230A.
Now i want to supply this blower cooling air to a machine cooling which is 80m distance from blower outlet comprise of 5 set of 90deg elbow and distibute to 10 units of dia 200mm outlet.If i use circular shape duct of dia 1200mm (thickness 3mm GI plate) as main duct Or i use rectagular shape 1400mm x 1400mm (thickness 3mm GI plate) .
Please advise which shape is much better and less pressure drop or air turbulance ?
Or any software to calculate the above mentioned ducting design.
Thank you and Best Regards
Good Answers: