To Whom It may Concern
I have bought a vast number of Spirals used in a Chrome plant and would like to recondition them all. These spirals are manufactured from Fibre Glass with a 100mm
PVC centre down pipe inside. Chrome ore running inside these Spirals with a water flow and the waste run seperately from the the clean Chrome. at this moment i clean
and repair them with Fibre Glass then polish it up to standard again, respray and sell them back to the mines. If any new Technology assist i would like to now about it, I will apreciate any form of new ways or means on this project.
Thank you for support
Frans