From the cable data's you will require 4Cx16sq-mm size cable for your power and earthing or you can use 3Cx16sq-mm for your power and for earthing cable you can selects 10sq-mm or 16sq-mm
__________________
Management is just like a bunch of Monkey sitting on a tall tree. Some climb to the highest branch and some at the lowest branch. The highest Monkey look down and see a lot of happy faces but the lower Monkey looks up and see nothing but all the....
just asking...ur panel incoming is 40A but why your bus bar rating is 25KA...seem too high...or am i wrong...if you follow incoming cable, you can size ur earting either 16mm2 or a little bit lower..but if you size according to the fault level 25kA your earthing probably around 70mm2...refer to ieee std 80-2000 for additional info.