I see the requirement below regarding coating on metalloy, glass or plastic:
surface coatings that come into direct contact with the chemical(s) being processed or contained must have a minimum surface thickness greater than 2.5 mm (0.10 inch). Surface coatings of 2.5 mm (0.10 inch) or less shall be disregarded when classifying dual-use chemical equipment.
Is 2.5 mim thickness a good one to follow for generic purpose?