I'm using a 12vdc fan/impeller type bilge blower (84 watt) to drive my solar hot air from the attic plenum to under the thermal mass of the floor. Looking to upgrade, I find a squirrel cage blower (144 watt) with the same CFM rating. Will I get more pressure from the 144W blower?
Caveat: My solar PV array puts out 132 watts peak. The blower cycle lasts approximately 6 to 8 hours, the charge cycle lasts 10 to 14 hours. There are days when the blower is off due to no viable temperature differential between the collector and thermal mass, while the charging is still functional. I know this part of the question is for the mathematicians, with insufficient data, but If I reduce the blower consumption through a 3 speed automotive switch, might I get higher pressure than from the 84W, albeit lower CFM.
Rule of thumb, eyeball, ballpark, and best guess answers from HVAC people will be most appreciated.
"Almost" Good Answers: