Dear Sir
Need your help on following application.
Drive : 3 ph AC Drive.
Motor : 3 Ph Induction motor.( encoder used - A, /A, B , /B 360PPR )
Motor shaft is connected to Gear Box. Gear box shaft having wheel , which should rotate exactly 360 deg. with Run command and must stop at 360 deg and so on....
May be I need Braking resistor for quick stop ?
So Is it possible with the Normal AC drive and encoder ? PLC will use the encoder pulses for comparison so that Run command to Drive can be taken off.
Regards
Technology.
( It is Technology and not the Take - no -Logik )