We are operating Vertical roller(pendulum type) grinding mill for grinding of Rock Phosphate to 150 Mesh. Life of the Rollers, rings and ploughs are very short. Life of Rollers and Ring is one month where as life of Ploughs are only 15 days. The material is maganes steel for all the parts. Can you suggest better material for these parts. We are considering following Material for these parts.
Rollers & Rings (1) ASTM A128 B2,D,E2 (2) ASTM A532 Class I Type D (3) ASTM A532 Class III Type A
Ploughs (1) ASTM A128 B2,D,E2 (2) ASTM A532 Class I Type D (3) ASTM A532 Class III Type A (4) GX 165 CrMOV12
Rock Phosphate has Hardness of 7.2~7.6 Mhos and Rich in Silica/Quartz in the range of 15% to 18%.
I will appreciate your help in selection of most appropriate material for rollers, rings and Ploughs