I forgot my password.
Don't have an account?
I appreciate if somebody can guide the points to be considered for technical evaluation for finalising the vendor for 2 kva ups system
Stage 1: by Output Dependency from Mains
Code
„Where the UPS ouput is Independent of supply (mains)
Voltage and Frequency variations"
=> Online UPS
„Where the UPS output is Dependent on supply (mains) frequency
variations, but supply Voltage variations are conditioned
(Independent) ... „
=> Line Interactive UPS
„Where the UPS output is Dependent on supply (mains)
=> Offline UPS
Stage 2: By generated Output waveform
sinusoidal: total harmonics factor D < 0,08 (IEC 61000- 2-2/ - 4) under all linear and under reference non-linear load
or
Non-sinusoidal: D > 0,08 under reference non-linear load
Non-sinusoidal: exceed the limits of IEC 61000-2-2/ - 4
First character: normal mode
Second character: storage energy mode / battery mode
Code by Output tolerance curve
1 , 2 3
... under the following conditions:
First Character: change of operation mode
Second Character: step linear load in normal & storage energy mode
Third character: step non-linear load in normal & storage energy mode
Classification code complete
Output dependency Output waveform Output dynamic performance
VFI SS 111
VI SS 122
VFD SY 333
VFI: against all of 10 Disturbances First Class Real Double Conversion / Online
VI: against 5 of 10 Disturbances only Second Class Line-Interactive
VFD: against 3 of 10 Disturbances only Third Class Offline
Crest ration will be 3 or 4 (maximum)
Output Power factor will be maximum (0.96 to 0.99)