Good day,
I have 2 unit of transformer rated:
1) Input 230VAC 50Hz and output 60V 40Amp (60V 0V 60V)
2) Input 230VAC 50Hz and output 12V 45Amp (12V 12V)
I want to make both of them into a regulated power supply:
The first is to power a few servo drive and servo motor, the drive is rated 75V
max and the servo motor is rated 60V max at 4A max. There are total of 7 drive
and servo motor for my CNC project.
The second is for supplying power to battery charger.
The charger input rating is 11V to 27V, I'm charging to 8.4Vmax @ 6A, I'll use
it to power up to 6 charger.
Please let me know the value of rectifier, capacitor, bleed resistor, and
regulator to use for above transformer.
Where can I find formula for it and wiring diagram to connect it up? Thanks