Currently I am executing a project wherein power supply is to be provided to 5 nos. of Analyzer cabinets. The power supply to these analyzer units are at voltage levels 120V and 220V. The VA of the load connected to each analyzer cabinet is - @120V, 1Phase, 60Hz = 2320VA and @220V, 1Phase, 60Hz = 13140VA.
Please tell me how to carry out the transformer sizing and specify the voltage ratio for this application.