Greetings all,
Thx for All your help with the gearing. The mfgr of the 84" fan for this strongly suggests using "V" belts and pullies to transmit power to the blades, their reasoning is to allow slipage and to reduce the chances of any sudden torque changes ripping the blades off. For MAX wind speed at 1,080 rpm, 550hp is required, if I have to use "V" belts the belt mfgr will recomend the size and quanity of belts, but Im running this with a big block V8 we tore out of an RV, so do you think I can leave the Auto-trans on the V8 and connect directly to the output on the back of the trany? Regardless of the HP and gearing requirments do ya-all think the Auto-trans with the torque converter will provide enough slippage?
Spacecannon
__________________
The person who wrote the above is not resposible for spelling, grammar or puncuation, ......
"Almost" Good Answers: