Hwo can I request a hydraulic cylinder for coil upender machine and the specification below capacity : 30000lp x 61inch dia coil (max) lift travel : 90 degrees overall dim : 81 inch x114 1/2 inch x 96 1/4 inch and the specification for hydraulic cylinder hydraulic cylinder : pallet tilt manufacturer : toptek industrial systems ltd zise : 5dia. bore x 24 1/8 inch stroke, 2.5 inch dia rod over - center valve : 3000 psi