ochak82@gmail.com
am an electrical engineering student intending to design an electronic tap changing solid state stabilizer.
Am planning my design to be able to stabilize an input voltage swing of plus or minus 40%.
138V - 230V (Ref)- 322V
Here is my problem that I need some assistant, views, suggestions or solutions.
I need a technique on how I can build my control circuit to trigger my thyristors depending on the level of the input voltage where 230V should be the output voltage under all conditions. Thus I need a way which my control circuit will be able to identify the over or under voltage and take corrective action using the auto transformer via thyristors and hence obtaining stabilized output.