I forgot my password.
Don't have an account?
I wan 2 know the chemical & mechanical properties of this steel
Also let me know the type
Chemical composition
C *<=0.20
Si <=0.55
Mn <=1.60
P <=0.040
S <=0.040
Cu 0.25 - 0.40
N <=0.009
* For thicknesses >= 30 mm C <= 0,22%
Mechanical properties
DIN EN 10025 (03/1994)
Hot rolled products of non-alloy structural steels.
Flat and long products
Yield stress (longitudinal)
>=355 N/mm² (<=16 mm)
>=345 N/mm² (16 - 40 mm)
>=335 N/mm² (40 - 63 mm)
>=325 N/mm² (63 - 80 mm)
>=315 N/mm² (80 - 100 mm)
>=295 N/mm² (100 - 150 mm)
>=285 N/mm² (150 - 200 mm)
>=275 N/mm² (200 - 250 mm)
Tensile strength ( longitudinal)
510 - 680 N/mm² (<=3 mm)
490 - 630 N/mm² (3 - 100 mm)
470 - 630 N/mm² (100 - 150 mm)
450 - 630 N/mm² (150 - 250 mm)
Good Answers: