We have a design for a 25 mm (OD), 12.5mm (ID) input and output shaft going in and out of a 4:1 reduction planetary gearbox. Material considered for both is through hardened 4340 alloy steel. Properties Data for this material is here : http://www.matweb.com/search/DataSheet.aspx?MatGUID=fd2df45bffa54018b54989bc14092d9f
We want to know whether our idea of using such a diameter will be "safe" in torsional loading, as the output shaft will see 4 times the torque of the input and we're a bit concerned about strength. Output shaft will see a torque of 292 ft-lbs.
How would you go about checking whether 25mm will hold up to that torque, and what does the ASME say about permissible shear stresses in such conditions? This will be great advice, thank you!