Hi I just got a question with the following information below can I design a signboard and will i be able to complete tasks a,b and c. If not please could you just says basically why any help would be great. I don't want you to design just tell me if i have enough information to do it or i need more.
50
signboards situated throughout the UK mainland.
Each 1000 mm x 500 mm signboard
supported 1.5 m above ground level by a structure secured into a foundation.
The main sign must be made out of BS EN 485-2:2007 1060 aluminium alloy
sheet of thickness 4 mm
a)
using BS 6399-2:1997 Code of Practice for Wind
Loads, calculate the wind pressure due to the maximum basic wind speed acting
normal to the largest face of the signboard
b)
model the 1000 mm x 500 mm x 4 mm aluminium
alloy signboard and carry out an FEA study to determine the suitability of this
material to withstand the calculated wind pressure.
c)
taking into account the results of the FEA
study, design using standard materials a structure to support the signboard and
produce 3D models and orthographic drawings.
Thanks Very much Tom
"Almost" Good Answers: