Hello,
This is not my field, so I'm hoping for a simple solution. I need to find the equations required to calculate the temperature change of dry air (at -40ºC dew point).
Unknown: Air temperature in Vessel 1.
Known: Vessel 1 (air tank at 5 psig); line (1/4" diameter, 120" long); Vessel 2 (sample cell at 0.5 psig, 20ºC).
The pressure difference (4.5 psig) is bled to atmosphere at the far end of the sample cell.
Any help is appreciated. Thanks!
-Tom