Re: Trident or Tricon which is more redundant in terms of TMR?
03/10/2010 5:13 AM
The Tricon is a state-of-the art controller that provides fault tolerance by means of Triple-Modular Redundant(TMR) architecture.TMR integrates three isolated, parallel control systems and extensive diagnostics in one control system. The system uses two-out-ofthree voting to provide high-integrity, error-free, uninterrupted process operation with no single point of failure