I forgot my password.
Don't have an account?
Please help me to calculate the resistance box for a slip ring induction motor. It is to use as a Bow Thruster motor in a dredger.
STATOR-415 V, 50 Hz, 1100 A, 630 Kw, 1490 rpm
ROTOR-660 V, 50 Hz, 590 A
stator 3 phase? Rotor 1 coil?
How do you power it ?
STATOR-415 V,3 p, Delta, 50 Hz, 1100 A, 630 Kw, 1490 rpm
ROTOR-660 V, STAR with 3 slip rings, 50 Hz, 590 A
Power it by generator out put through control contactors.