I need to design a rectangular blind flange for a vessel. The process under vacuum -120mbar and 600degC with medium oil vapor. This process absent of oxygen. Current flange 24mm ss400 plate 12mm+12mm weld joint full face. Not even surface on male and female cause the leakage. Gasket doesn't help cause flange to flange not in 100% kiss. Size 2000mm x 1000mm, width flange 65mm. So what kind of flange core surface, bolt size, material and gasket suitable for this condition?