is K2S2 = I2t (K square S square = I square t) a correct formula for calculating the busbar cross section using short time current value?for example i have 40kA overcurrent for duration of 3 sec for a copper busbar and i want to have the cross section.
if it is a correct formula,what is K??i know its some kind of constant related to insulation and installation type and material etc., consider copper busbar and connected using bolts and nuts.
"Almost" Good Answers: