Hello All,
We have uncontrolled tri phase full bridge SCR rectifier using by serial inverter for the induction metal melting and heating applications,the power range availible from 15kW to 2750 kW,mains voltage depends by unit power like 380V to 575V 50Hz.
At large power units like 4500kW or more we are using two transformer ; one is delta, other is star type secondary outlet.This is for the better power factor application.
All cases using approx. 2.5kHz random firing proccess to firing SCR's.
The serial Current Limiting Reactor (choke) is between rectifier and DC Filtering capacitor.
Currently we using power from mains By 0,97 Cos. Alpha.
The Question is;
İs any one have Idea for to make better power factor using with uncontrolled SCR rectifier,
İs it a solution to use IGBT'es,
İs increasing choke inductance a solution,
İs increasing DC Filtering Cap. a solution,
Or what is an echonomicall way to do it?
Thanks much.