Previous in Forum: Gun Metal   Next in Forum: Supplier for X65 Coupons
Close
Close
Close
6 comments
Rate Comments: Nested
Member

Join Date: Apr 2009
Posts: 6

Material Equivalent

06/11/2010 1:12 AM

Dear All, I am in urgent need of the equivalent standards of the following materials for chemical composition and traceability.Pls help me.

Cast Iron 1.4729

Cast Iron 1.474

Refractory Alocast H 40

Flat Iron C45K

Cast Iron EN GJL250

Cast Iron EN GJL250+1.5% CR

Shaft S355J2G3

Shaft S355J2G3+C

Pipe S355J2H

Steel Plate S355MC

M16 Hex Bolt DIN 916

17 Washer DIN 7349

__________________
It is far better to be associated with a few who are right than with the mob which is wrong,because right is always the winner in the end.
Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Oct 2008
Posts: 42355
Good Answers: 1694
#1

Re: Material Equivalent

06/11/2010 9:20 AM
Register to Reply
Commentator
Engineering Fields - Piping Design Engineering - New Member

Join Date: Apr 2010
Posts: 66
Good Answers: 1
#2

Re: Material Equivalent

06/14/2010 2:51 AM

I have mentioned exact Chemical Composition and approximate equivalents of few materials you mentioned.

Shaft S355J2G3 | Chemical composition: Carbon 0.200 Manganese 1.600 Silicon 0.550 Phosphorus 0.035 Sulfur 0.035 Equivalent: Grade:50 [345] Standard: ASTM A572 or Grade: III Standard: ASTM A714

Pipe S355J2H | Chemical Composition: Carbon 0.220 Manganese 1.600 Silicon 0.550 Phosphorus 0.035 Sulfur 0.035 Equivalent: Grade: III ASTM A714

Steel Plate S355MC | Chemical Compositon: Carbon 0.120 Manganese 1.500 Silicon 0.500 Phosphorus 0.025 Sulfur 0.020 Aluminum 0.0150 Columbium (Niobium) 0.090 Titanium 0.150 Vanadium 0.200 Nb + V + Ti 0.220 Equivalent:/ FeE355TM ISO 6930 International or FeE355TM UNI 8890 Italy

Regards,

Ashfaq Anwer

http://thepetrostreet.com

Register to Reply
Active Contributor
Egypt - Member - New Member Engineering Fields - Mechanical Engineering - New Member

Join Date: Jun 2007
Location: Egypt
Posts: 19
Good Answers: 1
#3

Re: Material Equivalent

06/14/2010 4:49 AM

the folowing data for some materials

for equivalent standards pls download this file http://www.4shared.com/file/z5qqFwxJ/New_Folder__3_.html

note that materials No 1.429 & 1.4740 arn't cast iron,

Material Number
1.4729

Steel group
Stainless and heat-resisting steels

Symbol
GX40CrSi13

Standards
?NORM EN 10295 (10/2002)
Heat resistant steel castings

Range of application
Heat-resisting steel castings:
Hearth-plates, door frames and other similar hearth parts.
Suitable welding filler materials 1.4733, 1.4829.

Material Number
1.4740

Steel group
Alloy special steels: Heat resistant steels with < 2,5% Ni

Symbol
GX40CrSi17

Standards
DIN EN 10295 (01/2003)
Heat resistant steel castings
International conformity
EN 10295 (2002)
Replaces
DIN 17465 (08/1993)

Range of application
Heat-resisting steel castings:
Superheater parts, pipe clamps, carrying handles, grates.
Suitable welding filler materials 1.4015, 1.4502, 1.4829.

Material Number
1.1191

Steel group
Non alloy special sructural steels: Structural steels with average C < 0,50%

Symbol
C45E; Ck 45 †

Standards
DIN EN 10083-1 (10/1996)
Quenched and tempered steels. Special steels.
International conformity
EN 10083-1+A1 (1996)
Replaces
DIN 17200 (03/1988) (03/1987)

DIN EN 10132-3 (05/2000)
Cold-rolled narrow steel strip for heat-treatment. Steels for quenching and tempering.
Replaces
EN 10132-3 (2000)

DIN EN 10250-2 (12/1999)
Open die steel forgings for general engineering purposes. Non-alloy quality and special steels.
Replaces
EN 10250-2 (1999)

DIN EN 10269 (11/1999)
Steels and nickel alloys for fasteners with specified elevated and/or low temperatures properties.

DIN EN 10277-5 (10/1999)
Bright steel products. Steels for quenching and tempering.

DIN EN 10297-1 (06/2003)
Seamless circular steel tubes for mechanical and general engineering purposes. Non-alloy and alloy steel tubes. Non-alloyed high-quality steels

DIN EN 10297-1 (06/2003)
Seamless circular steel tubes for mechanical and general engineering purposes. Non-alloy and alloy steel tubes. Alloyed quality steels

DIN EN 10305-1 (02/2003)
Steel tubes for precision applications. Seamless cold drawn tubes.

DIN SEW 550 (08/1976)
Steels for larger forgings.

Range of application
Heat-treatable steels:
Automobile- and motor construction, mech. engineering

High-temperature constructional steels:
Bolts and nuts, resistant to elevated temperatures up to 400 °C

These steels can also be supplied with a sulphur-content of 0,020-0,040%. Then e.g. C22E = C22R, resp. Ck22 = Cm 22 or receive the letter S (e.g. 32Cr2 = 32CrS2). Number of material in brackets. The mechanical properties are identical.

Material Number
1.0570

Steel group
Non alloy quality steels: Steels with average C > 0,25 < 0,55 % or Rm > 500 < 700 N/mm²

Symbol
S355J2G3; St 52-3; St 52-3 G; (S355J2G3+CR)

Standards
DIN 1623-2 (02/1986)
Steel flat products. Cold reduced sheet and strip. General structural steels.
International conformity
ISO 4997 (1999)

DIN 5512-1 (05/1997)
Materials for rail vehicles. Structural steels and structural steels with improved atmospheric corrosion resistance, hot rolled.

DIN 5512-2 (05/1997)
Materials for rail vehicles. Unalloyed steels for cold rolled flat products up to 3 mm thickness.

DIN 5515 (11/1978)
Steel sections, bars and flat products of non-alloyed steels and general structural steels. Summary for rail vehicles.
Replaced by
E DIN 5515 (10/1999)

DIN EN 10025 (03/1994)
Hot rolled products of non-alloy structural steels.
Replaced by
EN 10025 (1993); ISO 630 (1995); ISO 4995 (2001); ISO/FDIS 6316 (2000); ISO 13976 (1998)

DIN EN 10250-2 (12/1999)
Open die steel forgings for general engineering purposes. Non-alloy quality and special steels.

Way of deoxydation: Fully killed steel containing nitrogen binding elements in sufficient amounts to bind the nitrogen (p.e. Al >= 0,02%).
With special cold workability: 1.0569; S355J2G3C
Former designation DIN 17100: St 52-3 N
Former designation of steels with special working properties,
Cold flanging: 1.0573; QSt 52-3 N
Cold drawing: 1.0597; ZSt 52-3 N
Cold roll forming: 1.0575; KSt 52-3 N

Material Number
1.0569

Steel group
Non alloy quality steels: Steels with average C > 0,25 < 0,55 % or Rm > 500 < 700 N/mm²

Symbol
S355J2G3C; QSt 52-3

Standards
DIN 5512-1 (05/1997)
Materials for rail vehicles. Structural steels and structural steels with improved atmospheric corrosion resistance, hot rolled.

DIN EN 10025 (03/1994)
Hot rolled products of non-alloy structural steels.
International conformity
EN 10025 (1993); ISO 630 (1995); ISO 4995 (2001); ISO/FDIS 6316 (2000); ISO 13976 (1998)
Replaces
DIN 17100 (01/1980)

DIN EN 10277-2 (10/1999)
Bright steel products. Steels for general engineering purposes.

Material Number
1.0576

Steel group
Non alloy quality steels: Steels with average C > 0,25 < 0,55 % or Rm > 500 < 700 N/mm²

Symbol
S355J2H; RoSt 52-3

Standards
DIN 1626 (10/1984)
Welded circular unalloyed steel tubes subject to special requirements.
International conformity
ISO 9330-1 (1990)
Replaces
DIN 1626-1 (01/1965); DIN 1626-3 (01/1965)

DIN EN 10210-1 (09/1994)
Hot finished structural hollow sections. Non-alloy steels

DIN EN 10219-1 (11/1997)
Cold formed welded structural hollow sections. Fine grain steels

Material Number
1.0976

Steel group
Alloy quality steels: Steels for various applications

Symbol
S355MC

Standards
DIN EN 10149-2 (11/1995)
Hot rolled flat products made of high yield strength steels for cold forming. Delivery conditions for thermomechanical rolled steels.
International conformity
EN 10149-2 (1995); ISO 5951 (2001); ISO 6930-1 (2001)

Range of application
Fine grained steels for cold pressing:
Longitudinal beams
Construction of frames
Parts for cold pressing
Cold rolled sections

__________________
No God but Allah
Register to Reply
Member

Join Date: Apr 2009
Posts: 6
#4
In reply to #3

Re: Material Equivalent

06/14/2010 8:16 PM

Thank you ashfaqanwer and engabdou1 for your help.May Allah bless u.

__________________
It is far better to be associated with a few who are right than with the mob which is wrong,because right is always the winner in the end.
Register to Reply
Participant

Join Date: Jul 2010
Posts: 3
#5

Re: Material Equivalent

07/21/2010 2:28 AM

Dear All, I am in urgent need of the equivalent standards of the following materials for chemical composition and traceability.Pls help me. i : Pipe s355J2G3 ii : Pipe s355K2G3 iii : Pipe S355G1+N iv : Bar s355J0

Register to Reply
Commentator
Engineering Fields - Piping Design Engineering - New Member

Join Date: Apr 2010
Posts: 66
Good Answers: 1
#6
In reply to #5

Re: Material Equivalent

07/28/2010 9:14 AM

Only one I found:

S355J2G3: Grade-50 [345] ASTM A572 or Grade-III ASTM A714

Regards,

Ashfaq Anwer

http://thepetrostreet.com

Register to Reply
Register to Reply 6 comments
Copy to Clipboard

Users who posted comments:

ashfaqanwer (2); doshayu78 (1); engabdou1 (1); inconel (1); lyn (1)

Previous in Forum: Gun Metal   Next in Forum: Supplier for X65 Coupons

Advertisement